ON Semiconductor MC33071ADR2 Operational Amplifier
The ON Semiconductor MC33071ADR2 is a high-performance operational amplifier (op-amp) that offers a perfect blend of features suitable for a wide array of applications ranging from industrial, automotive, to consumer electronics. This single-channel op-amp is designed to operate with single or dual supplies, making it an incredibly versatile component for circuit design.
The MC33071ADR2 boasts a high slew rate and a low input offset voltage, which ensures precise signal amplification with minimal distortion. This op-amp is capable of delivering a bandwidth of 4.5MHz, providing ample frequency response for most analog signal processing tasks. With a typical supply current of just 2.4mA, it is an energy-efficient choice for battery-powered devices.
Encased in an 8-pin SOIC package, the MC33071ADR2 is compact and suitable for space-constrained applications. The device features a wide supply voltage range from 3V to 44V, allowing it to be used in systems with varying power requirements. Its operating temperature range from -40°C to +125°C ensures reliable performance in harsh environments, making it a robust choice for industrial applications.
Key features of the MC33071ADR2 include:
- Single supply operation from 3V to 44V or dual supplies of ±1.5V to ±22V
- Low input offset voltage
- High slew rate: 13 V/µs
- Large output voltage swing
- Phase compensation protection
- Electrostatic discharge (ESD) protection
- Extended operating temperature range: -40°C to +125°C
Whether you're designing an audio amplifier, a sensor interface, or a sophisticated control system, the MC33071ADR2 offers the reliability and performance you need. With its balance of speed, precision, and power efficiency, this operational amplifier from ON Semiconductor is a top choice for engineers looking to optimize their electronic designs.
For detailed specifications and application guidance, designers should refer to the official datasheets and support documentation provided by ON Semiconductor.