EN
  • EN
  • DE

MC14555BDR2G

Part No MC14555BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DCODER/DEMUX DUAL 1:4 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8.8mA, 8.8mA
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 127755-MC14555BDR2G
Ultra Librarian 3D Model Ultra Librarian MC14555BDR2G CAD Model

Description

ON Semiconductor MC14555BDR2G Product Overview

The MC14555BDR2G is a versatile and high-performance CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer manufactured by ON Semiconductor. This integrated circuit is designed to provide efficient solutions for a wide range of digital decoding applications. The MC14555BDR2G is an essential component in digital systems where signal routing and processing are critical, such as in data multiplexing, memory addressing, and control signal generation.

Key Features

  • High-Speed CMOS Technology: The use of advanced CMOS technology ensures low power consumption while maintaining high-speed operation, making the MC14555BDR2G suitable for battery-operated and power-sensitive applications.
  • Dual Binary to 1-of-4 Decoder/Demultiplexer: The device contains two independent decoders, each accepting two binary weighted inputs (A0, A1) and providing four mutually exclusive active-LOW outputs (O0 to O3).
  • Multiple Operating Modes: Each decoder has its own enable input which can be used to control the decoding or demultiplexing function, allowing for flexible configuration in various applications.
  • Wide Operating Voltage Range: The MC14555BDR2G can operate over a broad voltage range from 3V to 18V, accommodating a variety of logic levels and making it compatible with other logic families.
  • Low Power Dissipation: Characterized by low quiescent current, the device contributes to overall power efficiency, which is crucial for extending the life of portable electronics.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high degree of noise immunity, ensuring reliable operation in electrically noisy environments.

Applications

  • Memory Chip Select Logic
  • Data Multiplexing
  • Control Signal Generation
  • Routing Digital Signals
  • Function Generators
  • Computer Logic

The MC14555BDR2G comes in a space-saving SOIC-16 package, which is ideal for compact PCB layouts. With its combination of features, the MC14555BDR2G from ON Semiconductor is engineered to meet the requirements of modern digital systems, offering designers a reliable and flexible solution for their decoding and demultiplexing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6574 $52.5920
190+ $0.5395 $102.5050
290+ $0.5226 $151.5540
400+ $0.5057 $202.2800
515+ $0.4889 $251.7835
685+ $0.4383 $300.2355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,011 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess