The MC14071BDG is a versatile CMOS Quad 2-Input OR Gate integrated circuit, designed and manufactured by ON Semiconductor. This high-performance device conforms to standard logic gate specifications while offering the benefits of CMOS technology, such as low power consumption and high noise immunity. The MC14071BDG is an essential component for a wide range of digital applications, from simple logic operations to complex computational circuits.
Key Features
- Logic Type: OR Gate
- Number of Circuits: Four independent 2-input OR gates
- Supply Voltage Range: 3V to 18V, accommodating a wide range of applications
- Output Current: High sink and source current capability
- Propagation Delay Time: Fast switching speeds suitable for high-frequency operations
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Operating Temperature: -55°C to +125°C, ensuring reliability in extreme conditions
Applications
The MC14071BDG is ideal for a multitude of electronic applications including, but not limited to:
- Digital logic circuits
- Control systems
- Signal processing
- Alarm systems
- Embedded systems
Quality and Reliability
ON Semiconductor is renowned for their commitment to quality and reliability. The MC14071BDG is no exception, with its robust design ensuring stable performance over its entire operating range. Each device undergoes rigorous testing to meet industry standards for durability and longevity, making it a reliable choice for both commercial and industrial applications.
Environmental Compliance
The MC14071BDG is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. This commitment ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.
Whether you're designing a simple prototype or a complex digital system, the ON Semiconductor MC14071BDG provides the performance and reliability you need to ensure your project's success.