ON Semiconductor MC14069UBDTR2 Hex Inverter
The MC14069UBDTR2 from ON Semiconductor is a versatile CMOS hex inverter integrated circuit designed to meet a wide range of applications. This high-performance device is part of ON Semiconductor's 4000 series logic family and is specifically engineered to deliver robust inverting functions with low power consumption and high noise immunity.
Constructed with P- and N-channel enhancement mode devices in a single monolithic structure, the MC14069UBDTR2 provides a stable and reliable inverting function. Each of the six inverters on the chip operates independently, allowing for flexibility in application design. This feature makes the device suitable for various uses, including logic inversion, pulse shaping, and oscillator circuits.
The MC14069UBDTR2 comes in a TSSOP-14 package, which is compact and surface-mountable, making it ideal for space-constrained applications. It operates over a wide voltage range from 3V to 18V, ensuring compatibility with both TTL and CMOS logic levels. This broad voltage range also allows the device to be used in systems that require low power operation or battery-powered applications.
Key features of the MC14069UBDTR2 include:
- Hex Inverter Logic: Six independent inverter gates in one package provide design versatility.
- Wide Operating Voltage Range: Functional across a voltage range of 3V to 18V, making it suitable for various applications.
- Low Power Consumption: CMOS technology ensures low power dissipation, which is crucial for battery-operated devices.
- High Noise Immunity: The inherent characteristics of CMOS provide a high degree of immunity to electrical noise.
- Compact TSSOP-14 Package: The thin shrink small outline package allows for efficient use of PCB space.
Applications for the MC14069UBDTR2 are diverse and include the following:
- Logic circuit design and implementation
- Signal processing
- Timing circuits and oscillators
- Waveform generation
- Complex logic functions when combined with other logic devices
With its robust design and comprehensive features, the MC14069UBDTR2 from ON Semiconductor is a reliable choice for designers who require a high-quality hex inverter for their electronic projects.