The ON Semiconductor MC14050BDR2G is a high-performance CMOS Hex Buffer/Converter designed to deliver versatile functionality and reliable performance in a wide range of applications. This integrated circuit is part of ON Semiconductor's 4000 series, known for its robust logic functions and compatibility with a variety of digital systems.
Key Features
- Logic Type: Hex Non-Inverting Buffer/Converter
- Supply Voltage Range: 3V to 18V, accommodating a broad spectrum of digital systems and allowing for flexible design options.
- High Current Sink/Source Capability: 20mA at the output, ensuring the device can drive larger loads when required.
- Low Power Consumption: The CMOS technology offers minimal power loss, making it suitable for power-sensitive applications.
- High Noise Immunity: Characteristic of CMOS devices, it provides stable operation in electrically noisy environments.
- Wide Operating Temperature Range: -55°C to +125°C, enabling the device to function reliably in extreme conditions.
- Packaging: Supplied in an SOIC-16 package, it is compact and suitable for space-constrained applications.
Applications
The MC14050BDR2G is a versatile component that can be used in various digital applications, including:
- Logic level conversion for interfacing different voltage domains
- Buffering signals to prevent loading of the driving circuit
- Signal amplification to restore signal strength in long cable runs
- General-purpose logic applications where additional buffering is required
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC14050BDR2G is manufactured under strict quality control standards, ensuring high reliability and performance consistency. This component is RoHS compliant and is designed with green manufacturing processes in mind, reflecting ON Semiconductor's dedication to environmental responsibility.
For technical specifications, application notes, and detailed product information, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and support documentation.