EN
  • EN
  • DE

MC14049BCP

Part No MC14049BCP
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Power, Buffer with Open Drain Output / Hex Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217588-MC14049BCP
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Family Name MC14049
Introduction Date May 07, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC14049BCP CAD Model

Description

ON Semiconductor MC14049BCP Inverter IC

The MC14049BCP is a versatile hex inverter integrated circuit from ON Semiconductor, designed to deliver high-performance utility across a wide array of electronic applications. This IC is a direct implementation of the CMOS technology, which ensures low power consumption while providing high noise immunity and stable performance. The device is especially suitable for use in applications where inverting functions are required.

Each inverter within the MC14049BCP is a single-stage design, providing a standard output with a high sink and source capability. The package includes six independent inverters, making it a convenient solution for projects that require multiple inverting functions without the need for numerous individual components. This integration not only saves space on the printed circuit board (PCB) but also reduces the complexity of the design and the potential points of failure.

Key Features

  • Voltage Range: The MC14049BCP operates over a wide voltage range from 3V to 18V, making it highly adaptable for different power environments and ensuring compatibility with both TTL and CMOS logic levels.
  • High Noise Immunity: Characteristic of CMOS devices, it possesses a high degree of noise immunity, which is crucial for stable operation in electrically noisy environments or for applications that require a high level of signal integrity.
  • Low Power Consumption: The low power requirements of the CMOS technology ensure that the device is suitable for battery-powered and portable devices, where power efficiency is paramount.
  • Packaging: Housed in a 16-pin DIP (Dual In-line Package), the MC14049BCP is easy to handle and integrate into through-hole PCB designs.
  • Temperature Range: It is designed to operate over an industrial temperature range from -55°C to +125°C, ensuring reliability and performance under extreme conditions.

The MC14049BCP by ON Semiconductor is a reliable and cost-effective solution for designers looking to implement inverting functions with high-voltage level shifting capabilities. Whether it's for logic inversion, pulse shaping, or signal buffering, this IC provides the performance and flexibility needed for a wide range of electronic circuits and systems.

With its commitment to quality, ON Semiconductor ensures that the MC14049BCP meets the stringent requirements of the electronics industry, providing a dependable and efficient component for both prototyping and mass production.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess