The ON Semiconductor MC14013BDGR is a versatile and high-performance Dual Type D Flip-Flop Integrated Circuit (IC), designed to meet a wide range of applications requiring reliable bistable multivibrator functionalities. This IC is particularly well-suited for usage in control systems, data storage, shift registers, and various other digital logic applications.
Key Features
- Logic Type: Dual D-Type Flip-Flop
- Supply Voltage Range: 3 V to 18 V, accommodating a broad spectrum of power requirements and ensuring compatibility with both TTL and CMOS logic levels.
- Output Current: Capable of sourcing or sinking up to 6.8 mA, providing sufficient drive capability for most logic-level loads.
- Propagation Delay Time: Fast response with a typical propagation delay time of 50 ns at 10 V, offering quick switching for high-speed applications.
- Temperature Range: Operational over a wide temperature range from -55°C to +125°C, ensuring reliability and performance under extreme conditions.
- Mounting Type: Surface Mount, which makes it suitable for modern, high-density PCB designs.
- Package / Case: SOIC-14, providing a compact footprint that is ideal for space-constrained applications.
Applications
The MC14013BDGR's robust design and flexible power handling make it an excellent choice for a host of applications, including:
- Memory registers and data storage devices
- Control and instrumentation systems
- Digital clocks and timers
- Counters and sequence generators
- Automotive systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC14013BDGR is no exception. Manufactured with high standards, this IC ensures consistent performance and reliability. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.
Ordering Information
The product is available in tape and reel packaging, facilitating efficient assembly processes for mass production. For detailed ordering and shipping information, refer to the part number MC14013BDGR.