EN
  • EN
  • DE

MC14007UBCP

Part No MC14007UBCP
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Dual Complementary Pair Plus Inverter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Complementary Pair Plus Inverter
Supply Voltage 3 V ~ 18 V
Resolution 3
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
RoHS State Request Verification
Win Source Part Number 1217478-MC14007UBCP
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Family Name MC14007
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC14007UBCP CAD Model

Description

The ON Semiconductor MC14007UBCP is a versatile and high-performance integrated circuit that caters to a wide range of electronic applications. This dual complementary pair plus inverter is designed to be used in various configurations such as flip-flop elements, buffers, and oscillators, making it a staple in the toolkit of both hobbyists and professional engineers.

Constructed with MOS P-Channel and N-Channel enhancement mode devices in a single monolithic structure, the MC14007UBCP exhibits exceptional utility in the creation of multivibrator and inverter circuits. Its design is optimized for low power consumption, which is crucial for battery-operated devices, while providing the reliability and robust performance expected from ON Semiconductor products.

The MC14007UBCP operates over a wide voltage range from 3V to 18V, ensuring compatibility with TTL, CMOS, and other logic families. This flexibility allows for seamless integration into a variety of digital systems without the need for additional level shifting components.

Key features of the MC14007UBCP include:

  • Supply Voltage Range: 3V to 18V
  • Static Operation: No Clock or Refresh Required
  • Standardized, Symmetrical Output Characteristics
  • 100% Tested for Quiescent Current at 20V
  • Maximum Input Current of 1 µA at 18V Over Full Package Temperature Range
  • Noise Margin (Over Full Package/Temperature Range): 1V at VDD = 5V, 2V at VDD = 10V, 2.5V at VDD = 15V

With its PDIP-14 packaging, the MC14007UBCP is easy to handle and integrate into both prototyping breadboards and final PCB designs. The device's inputs and outputs are buffered to ensure high noise immunity and stable performance across a range of environmental conditions.

Whether you're designing a timing circuit, constructing a pulse generator, or implementing a complex logic gate arrangement, the MC14007UBCP from ON Semiconductor provides the functionality and reliability needed to achieve your design goals with confidence.

You May Also Be Interested in

ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess