EN
  • EN
  • DE

MC14001BG

Part No MC14001BG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 316787-MC14001BG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14001BG CAD Model

Description

ON Semiconductor MC14001BG - CMOS Quad 2-Input NOR Gate

The ON Semiconductor MC14001BG is a high-performance CMOS Quad 2-Input NOR Gate integrated circuit, designed to deliver reliable logic gating operations. This device is part of ON Semiconductor's extensive range of CMOS logic products, offering a perfect solution for various applications that require low-power consumption and high noise immunity.

Key Features

  • Logic Type: The MC14001BG is a NOR gate, which is a fundamental building block in digital electronics. Each gate has two inputs, making it a versatile component for constructing a variety of logic circuits.
  • Quad Configuration: This IC contains four independent NOR gates, allowing designers to implement multiple logic functions within a single package, saving space and reducing complexity in circuit design.
  • Supply Voltage Range: It operates over a wide supply voltage range from 3V to 18V, making it suitable for interfacing with both TTL and CMOS logic levels and adaptable to various power environments.
  • Low Power Consumption: As a CMOS device, it has an inherently low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • High Noise Immunity: The MC14001BG features a high degree of noise immunity, ensuring stable performance even in electrically noisy environments.
  • Standard Pin Configuration: The device comes in a standard 14-pin package, which is compatible with common board layouts and easy to integrate into existing designs.

Applications

The MC14001BG is ideal for a variety of applications that require basic logic operations. It is commonly used in:

  • Computing systems
  • Data processing
  • Instrumentation
  • Control systems
  • Alarm systems
  • Logic function generators

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC14001BG is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of commercial and industrial electronic devices. Whether you’re designing a simple logic circuit or a complex system, the MC14001BG provides the performance and dependability that engineers expect from ON Semiconductor products.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess