The ON Semiconductor MC14001BFEL is a high-performance, quad 2-input NOR gate integrated circuit that is a vital component for various digital applications. This device is part of the MC14001 series, which is known for its reliability and efficiency in processing digital signals. The MC14001BFEL is designed to operate with a supply voltage ranging from 3 V to 18 V, making it versatile for both standard and low-power operations.
Key Features
- Logic Type: NOR Gate
- Number of Circuits: Quad 2-Input
- Supply Voltage Range: 3 V to 18 V
- Output Current: High performance with output drive capability
- Mounting Type: Surface Mount
- Package / Case: SOP-14 (Small Outline Package)
- Operating Temperature: -55°C to +125°C
- Lead-Free Status / RoHS Status: Lead free / RoHS Compliant
Applications
The MC14001BFEL is suitable for a wide range of digital applications, including:
- Logic level conversion
- Signal gating
- Function generation
- Pulse shaping
- Timing circuits
Performance and Quality
ON Semiconductor is known for its commitment to quality and performance, and the MC14001BFEL is no exception. This device is built to ensure minimal power consumption while delivering high-speed operation. Its robust design allows for stable performance across various environmental conditions, making it a reliable choice for critical applications.
Environmental Compliance
The MC14001BFEL adheres to environmental standards, ensuring that it meets the requirements for lead-free and RoHS-compliant components. This commitment to environmental sustainability makes it an ideal choice for eco-friendly products and applications.
Conclusion
Overall, the ON Semiconductor MC14001BFEL NOR gate offers a blend of performance, reliability, and environmental compliance that makes it an excellent choice for designers and engineers looking to incorporate high-quality logic components into their digital systems.