EN
  • EN
  • DE

MC10H211MEL

Part No MC10H211MEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Dual 3-Input 3-Output NOR Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 2
Number of Inputs 3
Features 3 Outputs
Operating Supply Voltage -4.94 V ~ -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 2ns @ -5.2V, -
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Manufacturer Package 16-SOEIAJ
Package 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1217309-MC10H211MEL
Manufacturer Homepage www.onsemi.com
Family Name MC10H211
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H211MEL CAD Model

Description

The MC10H211MEL from ON Semiconductor is a high-performance, dual 4-input OR/NOR gate designed for use in ECL systems. This integrated circuit is part of ON Semiconductor's 10H series of high-speed logic gates, which are known for their fast switching speeds and low power consumption. The MC10H211MEL is specifically crafted to meet the demanding requirements of high-speed digital systems, making it an ideal choice for applications such as telecommunications, computing, and advanced digital signal processing.

Key Features

  • Logic Type: Dual 4-Input OR/NOR Gate
  • Propagation Delay: Fast propagation delay times, ensuring quick response in critical applications.
  • Power Supply: Designed to operate with a -5.2 V power supply, typical for ECL logic families.
  • Temperature Range: The device is specified for operation over the full military temperature range of -55°C to +125°C.
  • Package: Available in a 16-lead SOIC package, which is suitable for surface mount technology (SMT) and occupies minimal board space.
  • Functionality: The device can be used as two 4-input OR gates or two 4-input NOR gates, providing flexibility in logic design.

Applications

The MC10H211MEL's high-speed performance and versatility make it an excellent choice for a wide range of applications, including:

  • High-speed data processing systems
  • Telecommunications equipment
  • Servers and network infrastructure
  • Advanced computing systems
  • Digital signal processing (DSP)

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The MC10H211MEL is built to deliver consistent performance and reliability, backed by ON Semiconductor's extensive testing and quality assurance processes.

Environmental Compliance

The MC10H211MEL adheres to environmental standards and regulations, ensuring that it is a responsible choice for designers looking to create eco-friendly electronic products.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess