EN
  • EN
  • DE

MC10H210MEL

Part No MC10H210MEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 2CH 3-INP 16-SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 2
Number of Inputs 3
Features 3 Outputs
Supply Voltage - Operating -4.94 V to -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.55ns @ -5.2V, -
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Dimension 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1073049-MC10H210MEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H210MEL CAD Model

Description

Product Overview: MC10H210MEL - ON Semiconductor

The MC10H210MEL is a high-performance, dual-line receiver designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This device is part of the 10H series, which is renowned for its high-speed logic gate circuits. The MC10H210MEL is specifically engineered to address the needs of systems that require high-speed, low-power differential signal reception.

Key Features

  • Technology: The device is built using ON Semiconductor's advanced ECL (Emitter Coupled Logic) technology, ensuring fast switching times and high signal integrity.
  • Dual Differential Line Receivers: It features two independent line receivers, which makes it suitable for applications requiring multiple data reception channels.
  • High Speed Performance: The MC10H210MEL boasts a propagation delay of typically 1.0 ns, making it ideal for high-speed data transmission applications.
  • Power Supply: The device operates with a power supply voltage of -4.2V to -5.7V, providing designers with flexibility in power supply design.
  • Temperature Range: It is designed to perform reliably over an industrial temperature range of -40°C to +85°C.
  • Package: The product is available in a 16-lead SOIC package, which is suitable for surface mount technology and helps to save board space.

Applications

The MC10H210MEL is versatile and can be used in various applications such as:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • Precision instrumentation
  • Computer systems and peripherals

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10H210MEL is no exception and is manufactured to meet the highest industry standards for quality and reliability. This ensures that customers can integrate this dual-line receiver into their systems with confidence, knowing it will perform consistently over time and under varying environmental conditions.

Conclusion

In summary, the MC10H210MEL from ON Semiconductor is a robust, high-speed logic device that offers designers the performance and reliability needed for critical data reception applications. Its dual-receiver configuration, coupled with ECL technology, makes it a valuable component in any high-speed digital system.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess