The ON Semiconductor MC10H210FN is a high-performance, dual 4-input OR/NOR gate designed to meet the stringent requirements of high-speed digital systems. This integrated circuit is part of ON Semiconductor's MC10 series, which is renowned for its exceptional speed and reliability in Emitter Coupled Logic (ECL) technology applications.
Key Features
- Technology: Emitter Coupled Logic (ECL)
- Logic Type: Dual 4-Input OR/NOR Gate
- Package: PLCC-20 footprint providing compact and robust design
- Operating Voltage: -4.2V to -5.7V, optimized for -5.2V
- Propagation Delay: Fast propagation delay times, typically 1.0 ns
- Power Dissipation: Low power consumption for energy-efficient designs
- Temperature Range: Operating temperature range from 0°C to +75°C
- Functionality: Configurable as dual 4-input OR gate or dual 4-input NOR gate
Applications
The MC10H210FN is ideal for various applications that require high-speed logic operations, including:
- High-speed computing systems
- Telecommunication infrastructure
- Automated test equipment
- Data transmission and processing
- Aerospace and defense electronics
Design and Integration
Designed for easy integration into complex digital systems, the MC10H210FN offers designers the flexibility to employ it in various configurations. The dual-function nature of the gate allows for efficient board space utilization, making it a preferred choice for dense circuit designs. Furthermore, its compatibility with ECL 10KH and 100K families extends its usability across different platforms.
Quality and Reliability
ON Semiconductor's commitment to quality ensures that the MC10H210FN meets the highest industry standards for reliability and performance. The device undergoes rigorous testing to guarantee operation under specified conditions, providing designers with confidence in their high-speed digital applications.