EN
  • EN
  • DE

MC10H186FNR2

Part No MC10H186FNR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 10H
Package Tape & Reel
Product Status Obsolete
Function Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 250 MHz
Trigger Type Positive Edge
Voltage - Supply -4.9V ~ -5.46V
Current - Quiescent (Iq) 110 mA
Temperature Range - Operating 0°C ~ 75°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-PLCC (9x9)
Package / Case 20-LCC (J-Lead)
Base Product Number MC10H186
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739864-MC10H186FNR2
Ultra Librarian 3D Model Ultra Librarian MC10H186FNR2 CAD Model

Description

The MC10H186FNR2 is a high-performance integrated circuit from ON Semiconductor, renowned for its precision and reliability in demanding applications. This particular component is part of the MC10 series, which are designed to operate within the ECL (Emitter Coupled Logic) family, providing fast switching times and low power dissipation, ideal for high-speed digital processing.

Key Features

  • Technology: Emitter Coupled Logic (ECL)
  • Package: PLCC (Plastic Leaded Chip Carrier) - 28
  • Operating Temperature Range: 0°C to +85°C, making it suitable for commercial-grade applications.
  • Supply Voltage: Typical ECL power supply voltages of -5.2V, ensuring compatibility with standard ECL operating environments.
  • Functionality: The device offers essential logic functions, which can be integral to complex digital systems.

Applications

The MC10H186FNR2 is versatile and can be used in a variety of applications that require high-speed logic operations. Some common applications include:

  • High-speed computing
  • Telecommunications equipment
  • Networking hardware
  • Data processing systems
  • Aerospace and defense electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H186FNR2 is manufactured with rigorous standards, ensuring that it meets the needs of the most critical applications. The device's reliability is backed by ON Semiconductor's reputation in the industry for producing durable and dependable components.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the MC10H186FNR2 is designed with eco-friendly considerations. Efforts are made to comply with international regulations regarding hazardous substances, and the device is produced with materials that aim to minimize environmental impact.

Conclusion

The MC10H186FNR2 from ON Semiconductor is a testament to the company's commitment to providing advanced technology solutions. Its fast switching capabilities, coupled with low power consumption and a wide operating temperature range, make it an excellent choice for designers who need reliable, high-speed logic operations in their products.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess