EN
  • EN
  • DE

MC10H186FN

Part No MC10H186FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Master-Slave Type Pos-Edge 1-Element 20-Pin PLLC Tube / IC D-TYPE POS TRG SNGL 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Function Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 250MHz
Operating Supply Voltage -4.9 V ~ -5.46 V
Current - Quiescent 110mA
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting SMD
Package 20-LCC (J-Lead)
Win Source Part Number 787674-MC10H186FN
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H186
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10H186FN CAD Model

Description

ON Semiconductor MC10H186FN: A Versatile Binary to BCD Encoder

The ON Semiconductor MC10H186FN is a high-performance binary to BCD (Binary-Coded Decimal) encoder designed to meet the rigorous demands of high-speed digital systems. This integrated circuit is part of ON Semiconductor's MC10 series, which is known for its exceptional quality and reliability. The MC10H186FN is specifically engineered to convert a 6-bit binary input into a 4-digit BCD output, making it an essential component for applications requiring digital-to-analog conversion, such as digital clocks, calculators, and various types of digital instrumentation.

The device incorporates advanced ECL (Emitter Coupled Logic) technology, which allows it to operate at exceptionally high speeds with minimal power consumption and propagation delay. This makes the MC10H186FN an ideal choice for systems that require fast and accurate data processing while maintaining energy efficiency. The ECL technology also ensures that the device has excellent noise immunity, further enhancing its performance in electrically noisy environments.

The MC10H186FN comes in a compact, surface-mount PLCC (Plastic Leaded Chip Carrier) package, which is well-suited for densely packed PCBs (Printed Circuit Boards) where space is at a premium. This packaging also provides robust protection for the device, ensuring its durability and longevity even in harsh operating conditions.

Key features of the MC10H186FN include:

  • 6-bit binary to 4-digit BCD conversion
  • High-speed ECL technology
  • Low power consumption
  • Minimal propagation delay
  • Excellent noise immunity
  • Surface-mount PLCC package for space-saving integration

Whether it's for industrial control systems, communication equipment, or sophisticated computing hardware, the MC10H186FN from ON Semiconductor is a reliable and efficient solution for binary to BCD encoding. Its combination of speed, precision, and compact form factor makes it an indispensable component for designers looking to optimize their digital systems.

For those in need of a high-speed encoding solution, the MC10H186FN represents the quality and performance that ON Semiconductor is known for, ensuring that your digital applications run smoothly and effectively.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,584 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess