EN
  • EN
  • DE

MC10H176L

Part No MC10H176L
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 250MHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.9 V to -5.46 V
Current - Quiescent 112mA
Temperature Range - Operating 0°C to 75°C (TA)
Mounting Through Hole
Dimension 16-CDIP (0.300", 7.62mm)
Win Source Part Number 221779-MC10H176L
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian MC10H176L CAD Model

Description

ON Semiconductor MC10H176L Product Overview

The ON Semiconductor MC10H176L is a versatile and high-performance Triple Line Receiver designed to address the demanding needs of high-speed data communication systems. This integrated circuit is part of ON Semiconductor's MC10 series, which is renowned for its high-speed ECL (Emitter Coupled Logic) technology. The MC10H176L is specifically engineered to convert PECL (Positive Emitter Coupled Logic) levels to ECL levels, making it an essential component for systems that require fast and reliable data transmission.

Key Features

  • High-Speed Performance: The MC10H176L operates at exceptional speeds, making it suitable for applications that require rapid data processing and transfer.
  • Triple Line Receiver: Equipped with three independent line receivers, this device can handle multiple data streams simultaneously, increasing system throughput and efficiency.
  • PECL to ECL Conversion: It seamlessly converts positive ECL logic levels to standard ECL logic levels, ensuring compatibility across different logic families.
  • Temperature Range: The device operates over a full military temperature range, ensuring reliability and performance under extreme conditions.
  • Versatile Power Supply: The MC10H176L can be powered by a wide range of supply voltages, offering flexibility in various system designs.
  • Industry Standard Package: Available in a standard package that is easily integrated into a wide range of electronic systems.

Applications

The ON Semiconductor MC10H176L is ideal for use in a variety of high-speed data communication applications. Its ability to handle multiple data lines and convert between logic levels makes it suitable for:

  • Data transmission systems
  • Digital signal processing
  • High-speed networking equipment
  • Telecommunications infrastructure
  • Computer systems and servers

With its robust design and high-speed capabilities, the MC10H176L is a reliable choice for designers and engineers looking to enhance the performance and efficiency of their data communication systems. ON Semiconductor's commitment to quality ensures that this product meets the stringent requirements of the industry, providing a solution that is both powerful and durable.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess