EN
  • EN
  • DE

MC10H164P

Part No MC10H164P
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 8-LINE MECL 10H 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 10H
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply -4.94V ~ -5.46V
Temperature Range - Operating 0°C ~ 75°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 10H164
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634597-MC10H164P
Ultra Librarian 3D Model Ultra Librarian MC10H164P CAD Model

Description

ON Semiconductor MC10H164P Product Overview

The MC10H164P is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of ON Semiconductor's 10H series of high-speed logic gates, which are specifically engineered to meet the demanding requirements of fast-paced digital systems.

Key Features

  • High-Speed Performance: The MC10H164P is built for speed, making it an ideal choice for applications requiring rapid data processing and high-frequency operations.
  • MECL 10K Logic Family: This product belongs to the MECL 10K series, known for its exceptional performance in terms of propagation delay and power consumption.
  • Power Supply: The device typically operates on a -5.2V power supply, a characteristic voltage for ECL (Emitter Coupled Logic) technology used in high-speed digital circuits.
  • Package: It comes in a standard 16-pin DIP (Dual In-line Package), making it compatible with a wide range of PCB layouts and easy to integrate into existing designs.

Applications

The MC10H164P is used in various high-speed digital applications where rapid data throughput and minimal delay are crucial. Some common applications include:

  • High-speed computing
  • Telecommunications
  • Signal processing
  • Automated test equipment (ATE)
  • High-frequency timing circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H164P is no exception and is manufactured with strict quality control processes to ensure reliability and performance consistency. It is designed to withstand the rigors of industrial applications, ensuring a long operational lifespan even under challenging conditions.

Support and Resources

ON Semiconductor provides comprehensive technical support for the MC10H164P, including detailed datasheets, application notes, and design resources. These materials are designed to assist engineers in integrating this IC into their designs effectively and to troubleshoot any potential issues that may arise during development or deployment.

In summary, the MC10H164P from ON Semiconductor is a robust, high-speed logic gate IC that offers superior performance for advanced digital systems. Its integration into your design will ensure fast, reliable operation, backed by the quality and support of a trusted industry leader.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess