EN
  • EN
  • DE

MC10H158FNG

Part No MC10H158FNG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2INP NONINV 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 138108-MC10H158FNG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 46
Ultra Librarian 3D Model Ultra Librarian MC10H158FNG CAD Model

Description

ON Semiconductor

The MC10H158FNG is a versatile quadruple line receiver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is part of ON Semiconductor's 10H series of logic gates and is specifically engineered for use in systems that require high-speed signal processing.

Key Features

  • High-Speed Performance: The MC10H158FNG is capable of handling fast signal transitions, making it ideal for high-speed digital data transmission and reception.
  • Quad Receiver Configuration: It contains four independent line receivers in one package, offering compact integration for multiple data line management.
  • Differential Inputs: The device supports differential input signals, providing improved noise immunity and signal integrity over long distances.
  • MECL 10K-Compatible Outputs: The outputs of the MC10H158FNG are compatible with MECL 10K logic standards, ensuring seamless integration with existing MECL systems.
  • Power Supply Flexibility: It operates over a wide range of power supply voltages, accommodating various system design requirements.

Applications

The MC10H158FNG is suitable for a broad array of applications, particularly where high-speed and reliable data transmission is critical. Common applications include:

  • Data communication systems
  • Networking equipment
  • Signal processing units
  • High-speed computer interfaces

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H158FNG is manufactured with stringent quality control processes, ensuring reliability and performance consistency. It is offered in a 20-lead PLCC package, which provides robust physical protection and convenient mounting for printed circuit boards.

Environmental Considerations

ON Semiconductor is dedicated to sustainable practices and offers components that comply with environmental regulations. The MC10H158FNG adheres to RoHS directives, minimizing the use of hazardous substances in electronic equipment.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9513 $62.6591
16+ $7.3446 $117.5136
25+ $7.1148 $177.8700
34+ $6.8861 $234.1274
44+ $6.6563 $292.8772
59+ $5.9679 $352.1061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess