EN
  • EN
  • DE

MC10H141FNR2G

Part No MC10H141FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REG 4BIT UNIV 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 4
Purpose Universal
Supply Voltage - Operating 4.94 V to 5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 129269-MC10H141FNR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10H141FNR2G CAD Model

Description

ON Semiconductor MC10H141FNR2G: A High-Performance ECL Quad R/S Latch

The MC10H141FNR2G is a state-of-the-art integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance device belongs to the ECLinPS (ECL in PicoSeconds) family, known for its high-speed operation and exceptional performance in a wide range of applications.

The MC10H141FNR2G is a quad R/S (Reset/Set) latch, featuring four individual latches in a single package. Each latch operates with ECL (Emitter-Coupled Logic) level signals, ensuring rapid switching speeds that are crucial for high-speed digital systems. The device is designed for use in systems that require fast setup and hold times, making it an ideal component for telecommunication, computing, and high-speed data processing applications.

Key Features:

  • High-Speed Performance: The ECLinPS family is renowned for its fast switching capabilities, and the MC10H141FNR2G is no exception. Its ECL technology enables the device to perform at exceptionally high speeds.
  • Quad Latches: With four R/S latches in one package, the MC10H141FNR2G offers compact integration, reducing the need for multiple components and saving valuable board space.
  • ASYNCHRONOUS Reset/Set: Each latch is equipped with independent asynchronous reset and set inputs, providing flexibility and control in system design.
  • Temperature Range: The device is operational over a wide temperature range, making it suitable for various environments and ensuring reliable performance under different conditions.
  • 5V Power Supply: The MC10H141FNR2G operates with a 5V power supply, which is standard in many digital systems, facilitating easy integration into existing designs.
  • Surface Mount Package: Available in a PLCC-20 package, the device is suitable for surface mount technology (SMT), allowing for efficient assembly and manufacturing processes.

Applications:

  • High-speed data processing
  • Telecommunication systems
  • Computing and data storage
  • Instrumentation and control systems
  • Professional audio and video equipment

In summary, the MC10H141FNR2G from ON Semiconductor is a versatile and high-speed quad R/S latch that offers designers the performance and reliability needed for today's demanding digital applications. Its integration of four latches in a single package, combined with ECL technology, makes it an excellent choice for systems where speed and space efficiency are critical.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,810 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess