EN
  • EN
  • DE

MC10H116DR

Part No MC10H116DR
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR TRIPLE ECL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Receiver
Number of Drivers/Receivers 0/3
Supply Voltage - Operating 4.94 V to 5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 044338-MC10H116DR
Ultra Librarian 3D Model Ultra Librarian MC10H116DR CAD Model

Description

ON Semiconductor MC10H116DR Product Overview

The ON Semiconductor MC10H116DR is a quintessential component designed for high-performance digital systems that require the translation of ECL (Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels. This integrated circuit is a part of the MC10H116 series, which is renowned for its robustness and reliability in various electronic applications.

Key Features

  • Logic Type: ECL to TTL Translator
  • Supply Voltage Range: The device typically operates at a voltage range of -4.94V to -5.46V, which is the standard for ECL circuits.
  • Propagation Delay: It boasts a fast propagation delay, making it suitable for high-speed logic operations and ensuring minimal lag in signal processing.
  • Temperature Range: The MC10H116DR is designed to function optimally within an extended industrial temperature range, ensuring reliability under varying environmental conditions.
  • Mounting Type: The product comes in a surface-mount SOIC-16 package, which is ideal for compact PCB layouts and automated assembly processes.

Applications

The ON Semiconductor MC10H116DR is versatile and can be used in a wide array of applications, including but not limited to:

  • Data communication infrastructure
  • High-speed computing systems
  • Signal conversion in mixed ECL/TTL environments
  • Telecommunications equipment
  • Test and measurement instruments

Quality and Reliability

ON Semiconductor is a trusted name in the industry, and the MC10H116DR is manufactured to meet the highest standards of quality and performance. The device is subjected to rigorous testing to ensure it meets the requirements of the most demanding applications. Its durability and precision make it a preferred choice for professionals seeking top-notch ECL to TTL conversion solutions.

In conclusion, the ON Semiconductor MC10H116DR is an essential component for designers looking to bridge the gap between ECL and TTL logic levels in high-speed digital systems. Its fast propagation delay, broad temperature range, and reliable surface-mount package make it a valuable addition to any electronic project requiring efficient logic level translation.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5883 $70.5883
2+ $68.3824 $136.7648
3+ $66.1765 $198.5295
4+ $63.9706 $255.8824
6+ $57.3530 $344.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess