Product Overview: PIC16F15213-I/MF
The PIC16F15213-I/MF is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and power efficiency. This 8-bit MCU is part of the PIC16F family, which is well-suited for a variety of applications ranging from consumer electronics to industrial control systems.
Key Features
- CPU: The core runs at up to 32 MHz, providing robust processing capabilities for your applications.
- Memory: It comes with 2 KB of Flash program memory and 128 Bytes of EEPROM, along with 256 Bytes of data RAM, allowing for efficient data management and storage.
- I/O Pins: The device includes 12 I/O pins, which are highly configurable to suit a wide range of application needs.
- Timers and ADC: It boasts two 8-bit timers, one 16-bit timer, and a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced peripheral integration.
- Communication: The MCU supports serial communication with I2C, SPI, and EUSART for versatile connectivity options.
- Operating Voltage: The PIC16F15213-I/MF operates within a voltage range of 2.3V to 5.5V, catering to low-power and standard-power applications alike.
- Temperature Range: This robust MCU is designed to operate over the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
- Packaging: The device is available in a 16-pin QFN package, making it suitable for space-constrained applications.
Applications
The PIC16F15213-I/MF is incredibly versatile and can be used in various applications, including:
- Automotive systems
- Consumer electronics
- Industrial control and automation
- Smart sensors and instrumentation
- Medical devices
- Internet of Things (IoT) devices
With its rich set of features and extensive support for peripheral integration, the PIC16F15213-I/MF is an ideal choice for designers looking for a reliable and cost-effective MCU solution that doesn't compromise on performance.