EN
  • EN
  • DE

MC10H104MELG

Part No MC10H104MELG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input AND Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features 1 of 4 AND/NAND Output
Operating Supply Voltage -4.94 V ~ -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.75ns @ -5.2V, -
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Manufacturer Package 16-SOEIAJ
Package 16-SOIC (0.209", 5.30mm Width)
RoHS State Request Verification
Win Source Part Number 1217221-MC10H104MELG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H104
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H104MELG CAD Model

Description

ON Semiconductor MC10H104MELG Quadruple 2-Input AND Gate

The MC10H104MELG is a high-performance integrated circuit from ON Semiconductor, designed for use in a variety of digital applications. This device is a member of the 10H series of high-speed logic gates, which are well-suited for high-speed digital systems where fast rise and fall times are critical. The MC10H104MELG specifically is a quadruple 2-input AND gate, providing users with four independent AND gates in a single package for efficient and compact circuit design.

Constructed with advanced silicon-gate MOS technology, the MC10H104MELG boasts a propagation delay time that is significantly reduced compared to traditional bipolar logic gates. This makes it an ideal choice for high-speed computing, telecommunication, and instrumentation systems where rapid data processing is essential. The device is also characterized by its ECL (Emitter Coupled Logic) output levels, which contribute to its swift operational capabilities.

The MC10H104MELG comes in a surface-mount, 16-lead SOIC package, which is not only space-saving but also conducive to automated assembly processes. The compact form factor allows for high-density mounting on PCBs (Printed Circuit Boards), making it a versatile component for modern electronic designs.

Key features of the MC10H104MELG include:

  • Four 2-input AND gates in a single package
  • Advanced silicon-gate MOS technology
  • Emitter Coupled Logic (ECL) levels
  • High-speed performance with fast rise and fall times
  • Operating temperature range from 0°C to +85°C
  • Supply voltage specified at 5 V ±5%
  • Surface-mount 16-lead SOIC package for space-saving design

This device is also designed with multiple power and ground pins to minimize noise and provide stable operation. The MC10H104MELG is fully compatible with other ECL 10K logic family products, allowing for seamless integration into existing systems or for new designs that require reliable and high-speed logic operations.

With its combination of speed, density, and reliability, the MC10H104MELG from ON Semiconductor is an excellent choice for designers looking to implement efficient logic functions in their next high-performance digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9671 $59.0130
75+ $1.6142 $121.0650
115+ $1.5636 $179.8140
155+ $1.5132 $234.5460
200+ $1.4628 $292.5600
265+ $1.3114 $347.5210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess