EN
  • EN
  • DE

MC10H016L

Part No MC10H016L
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 4BIT BINARY 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 200MHz
Trigger Type Positive Edge
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 221616-MC10H016L
Ultra Librarian 3D Model Ultra Librarian MC10H016L CAD Model

Description

ON Semiconductor MC10H016L - High-Speed ECL Prescaler

The MC10H016L from ON Semiconductor is a high-performance, high-speed prescaler chip designed to operate in Emitter Coupled Logic (ECL) systems. This integrated circuit is specifically tailored for applications requiring fast signal processing and frequency division, making it an ideal choice for telecommunications, high-speed computing, and test equipment.

Key Features

  • High-Speed Operation: The MC10H016L is capable of handling clock frequencies up to a significant GHz range, ensuring that it can keep pace with the demands of high-speed signal processing.
  • Divide-by-16/17 Functionality: This prescaler can be programmed to divide the input frequency by either 16 or 17, offering flexibility in frequency planning and system design.
  • Low Power Consumption: Designed with power efficiency in mind, the MC10H016L maintains a low power draw, which is crucial for minimizing heat generation and power costs in dense electronic environments.
  • Single +5V Power Supply: The device operates on a single +5V power supply, simplifying the power design of the overall system.
  • MECL 10H Series Technology: This prescaler is part of ON Semiconductor's MECL 10H series, known for its high speed and reliability in ECL circuits.
  • Industry Standard Pinout: It features an industry-standard pinout, facilitating easy integration into existing designs without the need for significant board rework.

Applications

The versatility of the MC10H016L allows it to be employed in a variety of high-speed applications, including:

  • Frequency synthesis and division in PLL circuits
  • High-speed digital systems such as servers and networking equipment
  • Signal processing for radar and RF communications
  • Test and measurement equipment requiring precise time intervals

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC10H016L is no exception. It is manufactured to stringent standards, ensuring both reliable performance and durability over a wide range of operating conditions. Customers can trust this prescaler to deliver consistent results in their high-speed applications.

Whether you're designing a sophisticated communication system or looking for a reliable component for your high-speed computing needs, the MC10H016L by ON Semiconductor is a component that promises to meet the demands of your critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7743 $62.1944
19+ $6.3791 $121.2029
29+ $6.1793 $179.1997
39+ $5.9806 $233.2434
50+ $5.7808 $289.0400
67+ $5.1825 $347.2275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess