ON Semiconductor MC10EP451XAA: High-Performance ECL 8-Bit Serial/Parallel Converter
The MC10EP451XAA is a cutting-edge integrated circuit from ON Semiconductor that is designed to offer a seamless interface between 8-bit parallel and serial data streams. This device operates with a differential ECL (Emitter Coupled Logic) interface and is ideal for high-speed communication applications where efficient data processing is critical.
Constructed using ON Semiconductor's advanced high-speed bipolar technology, this 8-bit serial/parallel converter is characterized by its exceptional performance and reliability. The MC10EP451XAA operates at a nominal voltage of 3.3V or 5V, making it versatile for use in a variety of digital systems.
The converter boasts a maximum shift frequency of up to 3.2 Gbps, which ensures rapid data transfer and reduces system latency. This makes it an excellent choice for telecommunications, data processing, and high-speed computing applications. The device's programmable edge-triggered flip-flops and fully differential clock paths minimize timing skews, thus enhancing overall data integrity and system performance.
Key Features:
- 8-Bit Parallel-to-Serial and Serial-to-Parallel Conversion
- High-Speed Operation (up to 3.2 Gbps Shift Frequency)
- Differential ECL I/O for Reduced Noise and Improved Signal Integrity
- Compatible with 3.3V and 5V Power Supplies
- Programmable Edge-Triggered Flip-Flops
- Fully Differential Clock Paths
- Asynchronous Master Reset
- Extended Temperature Range (-40°C to +85°C)
With its asynchronous master reset, users can easily initialize the internal registers, ensuring a predictable start-up state. The MC10EP451XAA is also designed to operate over an extended temperature range, making it suitable for industrial environments where temperature conditions can be demanding.
The device is housed in a compact 32-lead LQFP package, which minimizes board space and is conducive to efficient thermal management. Its small form factor and high-speed capabilities make the MC10EP451XAA from ON Semiconductor an indispensable component for designers looking to optimize their high-speed digital systems.
Whether you are developing advanced communication systems, working on high-speed data acquisition, or designing a high-performance computing platform, the MC10EP451XAA offers the speed, precision, and reliability you need to achieve your design objectives.