Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EP
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 5.5 V
Resolution 6
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
RoHS State Request Verification
Win Source Part Number 1217162-MC10EP116FAR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EP116
Introduction Date March 24, 2000
Country of Origin Indonesia, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10EP116FAR2 CAD Model

Description

ON Semiconductor MC10EP116FAR2 Product Overview

The ON Semiconductor MC10EP116FAR2 is a high-performance, quint differential line receiver designed to address the stringent requirements of high-speed data communication systems. This device is part of ON Semiconductor's EPIC™ (Enhanced Performance Implanted CMOS) series, which is renowned for its high speed and low power consumption. The MC10EP116FAR2 is ideally suited for applications that demand fast signal processing and precise data handling, such as telecommunications, data centers, and high-speed computing.

Key Features

  • High-Speed Performance: The MC10EP116FAR2 operates with a maximum frequency of 3.0 GHz, ensuring rapid data transmission and processing capabilities.
  • Differential Line Receiver: The device includes five differential line receivers, providing robust signal integrity and improved noise immunity over single-ended solutions.
  • Power Supply: It operates with a single 3.3V power supply, which helps in reducing power consumption and simplifying power supply design.
  • Compatibility: The receiver is compatible with LVPECL (Low Voltage Positive Emitter Coupled Logic) levels, allowing for seamless integration with existing high-speed logic interfaces.
  • Temperature Range: This product is designed to perform reliably in a wide temperature range from -40°C to 85°C, making it suitable for industrial applications.

Applications

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Server and data center infrastructure
  • Signal processing and backplane interfacing
  • Test and measurement equipment

Quality and Reliability

The MC10EP116FAR2 is built with ON Semiconductor's commitment to quality, ensuring high reliability and performance consistency. The device is available in a 32-lead LQFP package, which provides a compact footprint while allowing for efficient heat dissipation and ease of PCB layout.

With its combination of speed, power efficiency, and robust design, the ON Semiconductor MC10EP116FAR2 is a compelling choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
EQUALIZER
Need more? Email Us
ECAD model for LC75281E-E
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z125GF,132
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $4.2752
ECAD model for CLVC1GX04MDRLREP
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4083V
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ECAD model for CD74HCT283E
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP16TDTG
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ECAD model for 74AUP1Z125GW,125
Nexperia USA Inc.
NEXPERIA 74AUP1Z04GN - BUS DRIVE
Need more? Email Us
ECAD model for 74AUP1Z04GN,132

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1832 $67.0992
15+ $9.1755 $137.6325
22+ $8.8897 $195.5734
31+ $8.6025 $266.6775
39+ $8.3152 $324.2928
53+ $7.4551 $395.1203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention