EN
  • EN
  • DE

MC10E457FNR2G

Part No MC10E457FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX TRPL DIFF 2:1 ECL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 139716-MC10E457FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10E457FNR2G CAD Model

Description

ON Semiconductor MC10E457FNR2G Product Overview

The MC10E457FNR2G, from ON Semiconductor, is a high-performance triple differential line receiver designed for applications demanding high speed and low power consumption. This integrated circuit is a critical component in digital data transmission systems and is particularly suited for long-distance and noisy environments.

Key Features

  • High-Speed Performance: The MC10E457FNR2G operates at exceptional speeds, making it ideal for applications that require quick data processing and transmission.
  • Triple Differential Line Receiver: It features three independent differential line receivers, offering flexibility and support for multiple data channels.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, thus reducing the overall power requirements of the system it is integrated into.
  • MECL 10K-Compatible: The device is compatible with MECL 10K logic standards, ensuring easy integration into existing systems without the need for extensive redesigns.
  • Temperature Range: It operates within an extended temperature range, making it suitable for industrial applications where temperature conditions can be extreme.

Applications

The MC10E457FNR2G is widely used in various high-speed data communication and processing applications, including but not limited to:

  • Telecommunications equipment
  • Data acquisition systems
  • High-speed computer interfaces
  • Automated test equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MC10E457FNR2G is no exception. Manufactured to the highest standards, this product offers reliable performance in even the most demanding situations. Its robust design ensures long-term functionality, making it a trusted choice for engineers and designers across various industries.

Environmental Compliance

The MC10E457FNR2G complies with environmental standards, including RoHS and Pb-Free certifications. ON Semiconductor is dedicated to providing environmentally friendly solutions that meet the current regulations for electronic components.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess