EN
  • EN
  • DE

MC10E452FNR2

Part No MC10E452FNR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5V ECL 5-Bit Differential Register | IC FF SNGL 5BIT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Master Reset
Output Type Differential
Number of Elements 1
Number of Bits per Element 5
Clock Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 10E452
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1217110-MC10E452FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E452FNR2 CAD Model

Description

The MC10E452FNR2 is a state-of-the-art integrated circuit designed and manufactured by ON Semiconductor. This device belongs to the high-speed ECL (Emitter Coupled Logic) family and serves as a quad 2:1 multiplexer. It is engineered to operate with a 5V power supply, which is a standard in many digital systems, ensuring compatibility and ease of integration.

Key Features

  • High-Speed Operation: The MC10E452FNR2 is optimized for high-speed signal processing, making it an ideal choice for applications requiring rapid data handling and switching.
  • Quad 2:1 Multiplexer Configuration: The device incorporates four individual 2:1 multiplexers, providing flexibility and efficiency in routing digital signals within a system.
  • Differential ECL Outputs: With differential ECL outputs, the MC10E452FNR2 ensures reduced electromagnetic interference (EMI) and increased noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • 5V Power Supply: Designed for 5V operation, this multiplexer aligns with common industry standards, facilitating integration into a wide range of electronic systems.
  • Temperature Range: The device is operational over a full industrial temperature range, making it suitable for use in environments experiencing varying temperature conditions.

Applications

The ON Semiconductor MC10E452FNR2 is versatile and can be used in various high-speed digital applications. These include, but are not limited to:

  • Communication systems
  • Signal routing
  • Data acquisition systems
  • High-frequency test equipment
  • Automated test equipment

Package and Quality

The MC10E452FNR2 comes in a PLCC-28 (Plastic Leaded Chip Carrier) package, which is known for its reliability and durability. ON Semiconductor ensures that each device meets rigorous quality standards, providing consistent performance and longevity.

Conclusion

Overall, the ON Semiconductor MC10E452FNR2 is a robust and reliable choice for designers looking to implement high-speed multiplexing in their systems. Its combination of speed, flexibility, and quality makes it a valuable component in any high-performance digital or communication application.

You May Also Be Interested in

ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2957 $58.2527
27+ $4.3451 $117.3177
42+ $4.2100 $176.8200
57+ $4.0737 $232.2009
74+ $3.9386 $291.4564
99+ $3.5308 $349.5492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess