EN
  • EN
  • DE

MC10E141FNR2

Part No MC10E141FNR2
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 5V ECL 8-Bit Shift Register | IC SHIFT REGISTER 8BIT 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E141
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1217074-MC10E141FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E141FNR2 CAD Model

Description

Product Overview: MC10E141FNR2 from ON Semiconductor

The MC10E141FNR2 is a quintessential component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is part of ON Semiconductor's high-performance ECLinPS MAX™ family, known for its exceptional speed and reliability.

The MC10E141FNR2 is a 5V ECL 8-Bit Universal Up/Down Counter, which is primarily used in high-speed computing, telecommunication, and industrial applications where rapid data processing is crucial. Its ability to perform both increment and decrement counting operations makes it versatile for various digital systems that require precise and fast counting capabilities.

Key Features:

  • High-Speed Operation: The device operates at significant speeds, making it suitable for applications that demand quick data manipulation and throughput.
  • 8-Bit Bidirectional Counter: It features an 8-bit counter that can count both up and down, allowing for flexible counting sequences in digital circuits.
  • Differential PECL Inputs and Outputs: The use of Positive Emitter-Coupled Logic (PECL) ensures minimal signal degradation and high noise immunity, which is essential for maintaining signal integrity in noisy environments.
  • Fully Synchronous Counting and Control: All operations are synchronized with the clock signal, which enhances the reliability and predictability of the counter's performance.
  • Programmable Counter: The counter can be programmed for various modes of operation, providing designers with the flexibility to tailor its functionality to specific application requirements.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, ensuring consistent performance even under harsh conditions.
  • Surface Mount Package: The device comes in a PLCC-28 package, which is suitable for compact PCB layouts and efficient surface-mount technology (SMT) assembly processes.

Applications:

The MC10E141FNR2 is ideal for use in a variety of applications, such as high-speed data acquisition systems, digital signal processing (DSP), network routers and switches, and any other systems requiring fast and reliable counting operations.

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The MC10E141FNR2 is rigorously tested to ensure it meets the stringent standards for quality and performance expected by the industry. This commitment to quality ensures that designers can integrate this component with confidence, knowing it will provide reliable service throughout its lifecycle.

You May Also Be Interested in

ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6382 $60.4674
17+ $7.0882 $120.4994
26+ $6.8665 $178.5290
35+ $6.6447 $232.5645
45+ $6.4230 $289.0350
61+ $5.7588 $351.2868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess