EN
  • EN
  • DE

MC10231L

Part No MC10231L
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10231
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634361-MC10231L
Ultra Librarian 3D Model Ultra Librarian MC10231L CAD Model

Description

ON Semiconductor MC10231L Product Overview

The MC10231L is a high-performance Triple Line Receiver designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is part of ON Semiconductor's extensive range of logic devices and is specifically engineered to provide reliable interfacing solutions in digital communication systems.

With its triple line receiver configuration, the MC10231L is adept at converting PECL (Positive Emitter-Coupled Logic) levels to standard TTL (Transistor-Transistor Logic) levels. This feature makes it an essential component for systems that require the translation of high-speed signals while maintaining signal integrity and minimizing propagation delay.

Key Features

  • Logic Type: Triple Line Receiver
  • Input Type: PECL
  • Output Type: TTL
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to +70°C
  • Mounting Type: Through Hole
  • Package / Case: DIP-16

The MC10231L operates efficiently across a supply voltage range of 4.5V to 5.5V, making it compatible with a variety of TTL-based systems. It is designed to function optimally within an operating temperature range of 0°C to +70°C, ensuring reliability and stability in different environmental conditions.

The device is housed in a DIP-16 (Dual In-line Package) which facilitates easy integration into existing circuit boards. The through-hole mounting design allows for secure and durable connections, ideal for applications that may encounter physical stress or require long-term reliability.

Whether you are working on data transmission systems, telecom infrastructure, or high-speed computing applications, the ON Semiconductor MC10231L Triple Line Receiver is your go-to component for seamless signal conversion and reliable operation. Its robust design and compatibility with industry-standard logic levels make it a versatile choice for engineers and designers looking to enhance their digital communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess