ON Semiconductor MC10111P Product Overview
The MC10111P is a high-performance Triple Line Receiver designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is part of ON Semiconductor's 10K series logic devices, which are known for their fast switching speeds and high reliability.
Key Features
- Technology: ECL (Emitter Coupled Logic)
- Configuration: Triple line receiver
- Package: PDIP-16 (Plastic Dual-In-Line Package)
- Operating Voltage: -4.94V to -5.46V
- Propagation Delay: Typically 1.5ns, providing high-speed operation
- Power Dissipation: Low, making it suitable for power-sensitive applications
- Temperature Range: 0°C to +70°C, ensuring reliable performance across a wide range of environmental conditions
Applications
The MC10111P is ideal for a variety of applications that require fast and reliable digital signal processing. Its typical use cases include:
- High-speed data transmission systems
- Digital signal processing (DSP)
- Instrumentation and control systems
- Logic level translation and interfacing
- Communication infrastructure
Product Quality and Reliability
ON Semiconductor's commitment to quality is reflected in the MC10111P, which is built to meet stringent standards. The device is designed for long-term reliability and stable operation in commercial-grade environments. ON Semiconductor's rigorous testing ensures that each MC10111P device meets the high-performance standards expected by industry professionals.
Design Support
ON Semiconductor provides comprehensive design support for the MC10111P, including technical documentation, application notes, and reference designs. Engineers and designers can access these resources to accelerate the design process and ensure the best use of the device in their applications.
With its robust feature set and proven reliability, the MC10111P from ON Semiconductor is an excellent choice for designers looking for a high-quality triple line receiver for their next project.