EN
  • EN
  • DE

MC100LVEP210FAG

Part No MC100LVEP210FAG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 3GHZ 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 2
Differential - Input and Output Yes/Yes
Input ECL, HSTL, LVDS, PECL
Output ECL, PECL
Maximum Input Frequency 3GHz
Supply Voltage - Operating 2.375 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 122315-MC100LVEP210FAG
Ultra Librarian 3D Model Ultra Librarian MC100LVEP210FAG CAD Model

Description

ON Semiconductor MC100LVEP210FAG - 2.5V ECL 2:10 Differential Clock Driver

The ON Semiconductor MC100LVEP210FAG is a high-performance, 2.5V ECL 2:10 differential clock driver designed to meet the demanding needs of communication and computing applications. This integrated circuit is part of ON Semiconductor's high-speed, low-power ECLinPS Lite™ family and is optimized for low skew clock distribution. The MC100LVEP210FAG is housed in a 32-lead LQFP package, making it suitable for space-constrained applications.

Key Features:

  • High-Speed Operation: The device is capable of handling clock frequencies well into the GHz range, providing the speed necessary for high-performance systems.
  • Differential ECL Inputs and Outputs: The differential inputs allow for reduced noise susceptibility and improved signal integrity, while the outputs ensure compatibility with other ECL devices.
  • Low Output Skew: With minimal skew between outputs, the MC100LVEP210FAG ensures synchronized clock distribution, critical for maintaining system timing accuracy.
  • Multiple VBB Outputs: The device includes an internally generated voltage reference output (VBB) for single-ended input applications, providing design flexibility.
  • Power Supply Flexibility: It operates with a supply voltage of 2.5V ±5%, accommodating a range of power environments.
  • Thermal and Overvoltage Protection: The MC100LVEP210FAG is equipped with features to safeguard against overheating and voltage spikes, ensuring long-term reliability.
  • Enable/Disable Function: An enable/disable function allows the user to conserve power by shutting down the outputs when not in use.

Applications:

The ON Semiconductor MC100LVEP210FAG is ideal for use in various applications that require precise and reliable clock distribution. These include but are not limited to:

  • High-speed servers and workstations
  • Telecommunication and networking equipment
  • Data acquisition and measurement systems
  • Automated test equipment

With its robust feature set and ON Semiconductor's commitment to quality, the MC100LVEP210FAG is a vital component for engineers looking to optimize the performance and reliability of their clock distribution networks.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8812 $68.6436
7+ $18.7743 $131.4201
10+ $18.1877 $181.8770
14+ $17.6010 $246.4140
17+ $17.0142 $289.2414
23+ $15.2541 $350.8443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess