EN
  • EN
  • DE

MC100LVEL34DR2G

Part No MC100LVEL34DR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 2/4/8 3.3V 16-SOIC / Clock Generator IC 1.5GHz 1 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer onsemi
Packaging Reel - TR
Type Clock Generator
PLL No
Input LVDS, NECL, PECL
Output ECL
Number of Circuits 1
Frequency - Max 1.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-MC100LVEL34DR2GDKR,MC100LVEL34DR2G-ND,488-MC100LVEL34DR2GTR,488-MC100LVEL34DR2GCT
Standard Package 2,500
Win Source Part Number 1321381-MC100LVEL34DR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL34DR2G CAD Model

Description

ON Semiconductor MC100LVEL34DR2G - Clock Divider and Distribution Product

The MC100LVEL34DR2G is a high-performance, 2.5V ECL ÷4 Divider designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This device is part of the ECLinPS MAX™ family, which is renowned for its high-speed integrated circuits. The MC100LVEL34DR2G is specifically engineered to address the needs for high-speed clock distribution and division in sophisticated electronic systems.

Key Features:

  • High Speed: Capable of operating with clock frequencies up to 2.5 GHz, making it suitable for high-speed applications.
  • Low Voltage: Designed for a 2.5V power supply voltage, which helps in reducing power consumption and is ideal for low-voltage operations.
  • Divide-by-Four: The device divides the input frequency by four, providing a means to generate lower frequency signals from a high-frequency source.
  • Differential ECL Outputs: Features two pairs of differential outputs, which offer improved noise immunity and are compatible with ECL logic levels.
  • Functional Compatibility: The MC100LVEL34DR2G is functionally compatible with the EL34 device, ensuring seamless integration for systems requiring an upgrade or replacement.
  • Temperature Range: Operates over the industrial temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.
  • Packaging: Available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications:

The MC100LVEL34DR2G is suitable for a wide range of applications, including but not limited to:

  • High-speed clock distribution networks
  • Telecommunications and data communications equipment
  • Automated test equipment (ATE)
  • High-frequency signal processing
  • Servers and computing systems

With its robust feature set and ON Semiconductor's commitment to quality, the MC100LVEL34DR2G is an excellent choice for designers looking to implement reliable clock division and distribution in their high-speed digital systems.

You May Also Be Interested in

Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6700 $61.3600
19+ $6.2934 $119.5746
29+ $6.0968 $176.8072
40+ $5.9001 $236.0040
51+ $5.7034 $290.8734
68+ $5.1134 $347.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,388 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess