EN
  • EN
  • DE

MC100LVEL32DTR2G

Part No MC100LVEL32DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER DIV X2 3.3V 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 2.6GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 074388-MC100LVEL32DTR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL32DTR2G CAD Model

Description

ON Semiconductor MC100LVEL32DTR2G Product Description

The ON Semiconductor MC100LVEL32DTR2G is a high-performance, 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip designed to meet the stringent requirements of high-speed communication and computing applications. This integrated circuit is part of ON Semiconductor's MC10/100LVEL32 series, which is renowned for its precision and reliability in clock distribution systems.

The MC100LVEL32DTR2G features a fully differential system, which allows for reduced noise and improved signal integrity, making it an ideal choice for applications that require precise timing and synchronization. This device can operate at a wide frequency range, providing designers with flexibility in their system design. Its ability to divide frequencies by 2, 4, or 8 enables it to be used in various applications that require different clocking speeds.

Built with advanced ECL (Emitter Coupled Logic) technology, the MC100LVEL32DTR2G ensures rapid transitions and minimal propagation delay, which is crucial for high-speed operations. Its low skew characteristics further enhance its performance by ensuring that the timing of signals is consistent across the device.

The MC100LVEL32DTR2G is available in a compact TSSOP-8 package, making it suitable for space-constrained applications. The device also features a fully differential clock input that accepts LVPECL (Low Voltage Positive Emitter Coupled Logic) levels, offering compatibility with standard ECL systems while maintaining low power consumption.

Key features of the MC100LVEL32DTR2G include:

  • Supply voltage of 3.3V ±5%
  • Maximum frequency of >2.5 GHz
  • Differential ECL ÷2, ÷4, ÷8 outputs
  • Operating temperature range from -40°C to +85°C
  • Internal input pull-down resistors
  • Available in Pb-free, RoHS-compliant package

With its robust design and advanced features, the ON Semiconductor MC100LVEL32DTR2G is a versatile and reliable solution for system designers looking to optimize their high-speed digital applications. Whether used in networking equipment, data centers, or sophisticated computing systems, this clock generation chip provides the performance and reliability required for today's demanding electronic environments.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess