EN
  • EN
  • DE

MC100LVEL32DR2

Part No MC100LVEL32DR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER DIV X2 3.3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 2.6GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207780-MC100LVEL32DR2
Ultra Librarian 3D Model Ultra Librarian MC100LVEL32DR2 CAD Model

Description

The ON Semiconductor MC100LVEL32DR2 is a cutting-edge, high-performance 3.3V ECL ÷2 Divider that offers a blend of speed, precision, and power efficiency, making it an ideal choice for a wide array of applications. This product is part of ON Semiconductor's MC10/100LVEL32 series, known for their reliability and superior performance in demanding conditions.

Constructed with advanced silicon-gate CMOS technology, the MC100LVEL32DR2 provides a significant advantage in terms of speed, with a typical propagation delay of only 175 ps. This makes it exceptionally suitable for high-speed computing, telecommunication, and signal processing applications where rapid signal division is crucial.

The device operates within a voltage range of 3.0V to 3.8V, ensuring compatibility with standard 3.3V power supplies while maintaining low power consumption. This feature is particularly beneficial for battery-powered and portable devices where energy efficiency is paramount.

ON Semiconductor's MC100LVEL32DR2 is designed with a fully differential system, which minimizes the effects of noise and signal interference, thus enhancing signal integrity. This differential design is coupled with an internal 75 kΩ input pulldown resistor and an internal 50 kΩ output pull-down resistor, which further improves its performance in various circuit configurations.

The device is available in an 8-pin SOIC package, allowing for compact and space-efficient designs. Its wide operating temperature range of -40°C to +85°C ensures that it can withstand harsh environmental conditions, making it suitable for industrial and outdoor applications.

For ease of implementation, the MC100LVEL32DR2 features a fully compatible pin-out with other existing standard ECL dividers, ensuring that it can be used as a drop-in replacement or upgrade for existing systems. Additionally, the device is Pb-free and RoHS-compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the ON Semiconductor MC100LVEL32DR2 is a robust and versatile ECL divider that offers exceptional performance for sophisticated electronic systems. With its high-speed capabilities, low power consumption, and durable design, it stands as a top choice for engineers and designers looking to enhance their digital signal processing solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess