EN
  • EN
  • DE

MC100LVEL31DTR2

Part No MC100LVEL31DTR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3.3V ECL D Flip-Flop with Set and Reset | IC FF D-TYPE SNGL 1BIT 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.9GHz
Trigger Type Positive Edge
Supply Voltage (V) -3V ~ -3.8V
Current - Quiescent (Iq) 35mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Family Part Number 100LVEL31
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1216862-MC100LVEL31DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC100LVEL31DTR2 CAD Model

Description

ON Semiconductor MC100LVEL31DTR2 Product Overview

The ON Semiconductor MC100LVEL31DTR2 is a high-performance, precision dual D-type flip-flop with differential clock and reset inputs. This device is part of ON Semiconductor's MC10EL/100EL series, designed to meet the demanding requirements of high-speed data communication systems. The MC100LVEL31DTR2 is particularly suitable for applications requiring precise timing and synchronization, such as data processing, telecommunications, and advanced computing systems.

Key Features and Benefits

  • High-Speed Performance: The MC100LVEL31DTR2 boasts a typical propagation delay of only 1.2 ns, making it ideal for high-frequency operations.
  • Differential Inputs: Differential clock and reset inputs provide improved noise immunity and allow for the use of differential signaling for enhanced signal integrity.
  • PECL Mode Operating Range: The device operates within the Positive Emitter Coupled Logic (PECL) mode voltage range, ensuring compatibility with PECL logic levels for seamless integration into existing systems.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the flip-flop can reliably function in various environmental conditions.
  • Functionality: The flip-flop features a master-slave configuration and provides a set (Q) and reset (Q̅) output for each flip-flop, which enables synchronous data transfer and storage.
  • Package: Supplied in a TSSOP-20 package, the MC100LVEL31DTR2 offers a compact footprint for space-constrained applications.

Applications

The MC100LVEL31DTR2 is versatile and can be used in a variety of applications, such as:

  • Clock distribution networks
  • High-speed data transmission systems
  • Frequency synthesis and phase-locked loops
  • High-performance computing
  • Networking equipment

ON Semiconductor's commitment to quality and performance is evident in the MC100LVEL31DTR2, making it a reliable choice for designers looking to enhance their high-speed digital systems. With its combination of speed, precision, and robustness, this dual D-type flip-flop is a critical component for any application requiring fast and accurate data handling capabilities.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess