EN
  • EN
  • DE

MC100LVEL29

Part No MC100LVEL29
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3 V to -3.8 V
Current - Quiescent 50mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 074385-MC100LVEL29
Ultra Librarian 3D Model Ultra Librarian MC100LVEL29 CAD Model

Description

ON Semiconductor MC100LVEL29 - Dual Modulus Prescaler

The MC100LVEL29 from ON Semiconductor is a high-performance dual modulus prescaler fabricated using an advanced silicon-germanium (SiGe) process. This device is designed to address the stringent requirements of high-speed communication systems, offering a combination of low power consumption and high-frequency operation.

Key Features

  • Frequency Range: The MC100LVEL29 operates at a frequency range that is suitable for various applications, including but not limited to PLL (Phase-Locked Loop) circuits in high-frequency clock generation.
  • Dual Modulus: It provides the option of two modulus values, 64/65 or 128/129, which allows for greater flexibility in frequency synthesis and division.
  • High Performance: Utilizing SiGe technology, the device is capable of operating at higher frequencies with lower power consumption compared to conventional silicon devices.
  • Supply Voltage: It operates with a single 3.3V supply voltage, making it compatible with a variety of digital systems and simplifying power supply design.
  • Output Transition Times: Fast output transition times ensure minimal signal distortion and support high-speed operation.
  • Temperature Range: The device is specified to work over the full industrial temperature range, ensuring reliability in a wide range of environmental conditions.

Applications

The MC100LVEL29 is ideal for use in applications requiring high-speed clock generation and processing. Its typical applications include:

  • High-speed digital communications
  • Wireless infrastructure
  • Broadband access networks
  • Automated test equipment (ATE)
  • High-frequency clock distribution systems

Package and Quality

The MC100LVEL29 is available in a compact 8-lead SOIC package, which provides a space-saving solution without compromising on performance. Manufactured by ON Semiconductor, a leader in semiconductor solutions, the device meets stringent quality and performance standards.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess