EN
  • EN
  • DE

MC100EP32DR2

Part No MC100EP32DR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 3.3V 5V ECL / 2 Divider | IC DIVIDER BY2 ECL CLK IN 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100EP32
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1216742-MC100EP32DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP32DR2 CAD Model

Description

ON Semiconductor MC100EP32DR2: Precision ECL Differential Data D Flip-Flop

The ON Semiconductor MC100EP32DR2 is a high-performance, precision ECL (Emitter Coupled Logic) differential data D flip-flop designed for use in applications requiring fast edge rates and precise timing. This integrated circuit is part of ON Semiconductor's 100EP series, which is renowned for its high-speed operation and reliability in demanding environments.

Key Features

  • High-Speed Performance: With a typical propagation delay of only 225 ps, the MC100EP32DR2 is optimized for high-speed data processing and communication systems.
  • Differential ECL Inputs and Outputs: The device features differential PECL (Positive ECL) clock and data inputs, along with complementary Q and Q-bar outputs, which provide improved noise immunity and allow for precise edge placement.
  • 5 V Power Supply: The MC100EP32DR2 operates from a 5 V supply, making it compatible with standard ECL power levels.
  • Internal Input Pulldown Resistors: On-chip pulldown resistors on the differential inputs ensure that the inputs default to a logical LOW state when left open.
  • Extended Temperature Range: This device is specified for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.
  • Functionally Compatible with Existing ECL 10KH, 100K, and 100E Series: The MC100EP32DR2 is designed to be a drop-in replacement for many existing ECL flip-flops, simplifying upgrades and system designs.

Applications

The ON Semiconductor MC100EP32DR2 is ideal for a range of high-speed digital applications, including:

  • Telecommunications
  • Automated Test Equipment (ATE)
  • Pulse and Data Distribution Systems
  • High-Frequency Clock Generation
  • High-Speed Logic Systems

Package and Quality

The MC100EP32DR2 is offered in a compact SOIC-8 package, providing a space-saving solution for PCB layouts. Additionally, the device is RoHS compliant and adheres to the stringent quality standards of ON Semiconductor, ensuring high reliability and performance consistency for the end-user.

With its exceptional speed and precision, the ON Semiconductor MC100EP32DR2 is an excellent choice for designers looking to implement fast and accurate timing circuits in their next-generation electronic systems.

You May Also Be Interested in

ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess