EN
  • EN
  • DE

MC100EP16VADTR2G

Part No MC100EP16VADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 126366-MC100EP16VADTR2G
Ultra Librarian 3D Model Ultra Librarian MC100EP16VADTR2G CAD Model

Description

The MC100EP16VADTR2G from ON Semiconductor is a high-performance, 5V ECL Differential Receiver/Driver designed to meet the stringent requirements of high-speed data communication systems. This device is part of ON Semiconductor's 10EP series, which is renowned for its exceptional quality and reliability in demanding applications.

Key Features

  • High-Speed Performance: The MC100EP16VADTR2G operates at a maximum frequency of 3.2 GHz, making it ideal for high-speed data transmission and signal processing applications.
  • Differential ECL Inputs and Outputs: It features fully differential Emitter Coupled Logic (ECL) inputs and outputs, providing reduced noise and improved signal integrity over single-ended solutions.
  • Power Supply: The device can be powered by a 5V ±10% supply voltage, ensuring compatibility with a wide range of system power supplies.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.
  • Package: The MC100EP16VADTR2G is offered in a TSSOP-8 package, which is optimized for minimal space occupancy on printed circuit boards (PCBs).
  • PECL Mode: This device can also operate in Positive Emitter Coupled Logic (PECL) mode by connecting the VBB pin to the data input for single-ended applications.

Applications

The versatility and high-speed capabilities of the MC100EP16VADTR2G make it suitable for a wide range of applications, including:

  • High-speed data transmission systems
  • Signal processing and clock distribution
  • Automated test equipment (ATE)
  • Backplane and cable driving
  • Telecommunications and data communications equipment

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MC100EP16VADTR2G is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, ensuring it meets current environmental standards for electronic components.

You May Also Be Interested in

Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7231 $51.5079
22+ $4.6959 $103.3098
33+ $4.5492 $150.1236
46+ $4.4024 $202.5104
59+ $4.2557 $251.0863
79+ $3.8154 $301.4166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess