EN
  • EN
  • DE

MC100E452FNR2

Part No MC100E452FNR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC REGISTER 5BIT DIFF ECL 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Output Type Differential
Number of Elements 1
Number of Bits per Element 5
Max Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 127327-MC100E452FNR2
Ultra Librarian 3D Model Ultra Librarian MC100E452FNR2 CAD Model

Description

Product Overview: MC100E452FNR2 by ON Semiconductor

The MC100E452FNR2 is a high-performance integrated circuit from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of ON Semiconductor's MC100E series, which is renowned for its exceptional quality and reliability. The MC100E452FNR2 is a quint differential line receiver designed to provide system designers with a method for both translating and receiving differential signals to single-ended PECL levels with a significant reduction in component count while improving signal integrity.

Key Features

  • High Speed: The MC100E452FNR2 is capable of handling high-speed signals, making it suitable for demanding applications that require fast data transmission.
  • Differential Line Receiver: It features a differential line receiver that ensures improved noise immunity and signal integrity over single-ended designs.
  • Single-Ended PECL Outputs: This device translates differential input signals to single-ended PECL outputs, providing compatibility with PECL logic levels.
  • Reduced Component Count: Its integrated design allows for a reduction in the number of components required in a circuit, simplifying design and layout.
  • Temperature Range: It operates over a full industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MC100E452FNR2 is ideal for use in a variety of applications where high-speed differential signal processing is required. These applications include, but are not limited to:

  • High-speed data communications
  • Networking and telecommunications
  • Signal processing
  • Automated test equipment
  • Backplane interfacing

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MC100E452FNR2 complies with various environmental standards, ensuring that it meets the requirements of green product specifications. It is also designed to meet the stringent quality standards required for industrial and commercial applications, ensuring a long operational life and stable performance.

With its robust feature set and ON Semiconductor's dedication to quality, the MC100E452FNR2 stands out as a superior choice for system designers looking to enhance their high-speed signal processing capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7427 $63.1697
25+ $4.7124 $117.8100
38+ $4.5646 $173.4548
53+ $4.4179 $234.1487
68+ $4.2700 $290.3600
91+ $3.8288 $348.4208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess