EN
  • EN
  • DE

MBRM120ET3

Part No MBRM120ET3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 20V 1A 2-Pin(1+Tab) Power Mite T/R / Surface Mount Schottky Power Rectifier | DIODE SCHOTTKY 20V 1A POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 530mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 20V
Mounting Style SMD
Manufacturer Package DO-216AA
Supplier Device Package Powermite
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number MBRM120
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216453-MBRM120ET3
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive
Family Name MBRM120E
Introduction Date October 14, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MBRM120ET3 CAD Model

Description

The MBRM120ET3 is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This rectifier is engineered to offer low forward voltage drop, high surge capability, and a fast switching speed, making it an ideal choice for high-efficiency power management applications.

Key Features:

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during conduction.
  • High Surge Capability: With its robust surge capability, the MBRM120ET3 can withstand transient over-voltage conditions, ensuring reliability and longevity in harsh environments.
  • Fast Switching Speed: The fast switching characteristics of this rectifier make it suitable for high-frequency applications, contributing to reduced switching losses and improved performance.
  • Surface Mount Package: The MBRM120ET3 comes in a compact SMB (Surface-Mounted Device) package, which is ideal for automated assembly processes and saves valuable board space.
  • Low Power Loss: High efficiency is achieved through low power loss, which is critical for energy-sensitive designs.
  • High-Temperature Operation: The device is capable of operating at high temperatures, making it suitable for use in thermally demanding situations.

Applications:

The ON Semiconductor MBRM120ET3 is versatile and can be used across a wide range of applications, including:

  • Power Supply Management
  • DC-DC Converters
  • Automotive Applications
  • Telecommunications
  • Computing Systems
  • Industrial Equipment

Specifications:

Parameter Value Peak Repetitive Reverse Voltage 20V Average Rectified Forward Current 1A Non-Repetitive Peak Surge Current 40A Operating Junction Temperature -55°C to +150°C Package Type SMB

In summary, the MBRM120ET3 from ON Semiconductor is a reliable and efficient solution for rectification needs in advanced electronic circuits. Its robust design and electrical characteristics make it a go-to choice for designers looking to enhance system performance while maintaining energy efficiency.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1541 $50.0825
795+ $0.1265 $100.5675
1,225+ $0.1225 $150.0625
1,690+ $0.1186 $200.4340
2,185+ $0.1146 $250.4010
2,920+ $0.1028 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,662 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess