EN
  • EN
  • DE
  • IT

MBRM110ET1

Part No MBRM110ET1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Schottky Power Rectifier | DIODE SCHOTTKY 10V 1A POWERMITE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 10V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 530mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1μA at 10V
Mounting Style SMD
Manufacturer Package DO-216AA
Supplier Device Package Powermite
Operating Temperature - Junction -55°C ~ 150°C
Family Part Number MBRM110
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216449-MBRM110ET1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBRM110ET1 CAD Model

Description

Overview of ON Semiconductor's MBRM110ET1 Schottky Barrier Rectifier

The MBRM110ET1 is a robust and efficient Schottky barrier rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This surface-mount device is engineered to offer low forward voltage drop and high surge capability, making it an ideal choice for a variety of applications where efficiency and reliability are crucial.

Key Features

  • Low Forward Voltage Drop: The device ensures minimal power loss during conduction, thereby improving the overall efficiency of the application it is used in.
  • High Surge Capability: With its ability to handle high surge currents, the MBRM110ET1 is well-suited for applications that experience transient over-voltages, providing reliable protection against such events.
  • Power Rectification: Its fast switching capability makes it an excellent choice for power rectification in switch-mode power supplies, DC-DC converters, and other power management systems.
  • Low Power Loss: The Schottky barrier design inherently results in low power loss, contributing to the efficiency of the systems where it is implemented.
  • Surface-Mount Package: The MBRM110ET1 comes in a compact SMB package, making it suitable for automated assembly processes and saving valuable board space.

Electrical Characteristics

The device boasts a repetitive peak reverse voltage of 100V and a forward continuous current of 1A, which are well within the requirements for many electronic circuits. Its low leakage current and thermal resistance further enhance its performance in high-frequency applications.

Applications

ON Semiconductor's MBRM110ET1 is versatile and can be used across various sectors. Some common applications include:

  • Power supply units
  • Automotive systems
  • Telecommunication circuits
  • Portable devices and battery charging
  • LED lighting systems

In summary, the MBRM110ET1 from ON Semiconductor is a high-performance Schottky barrier rectifier that offers reliability, efficiency, and compact form factor, making it a top choice for designers and engineers in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,790 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess