EN
  • EN
  • DE
  • IT

MBRB2515LT4

Part No MBRB2515LT4
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SWITCHMODE Power Rectifier ORing Function Diode D2PAK Surface Mount Power Package | DIODE SCHOTTKY 15V 25A D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 15V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Maximum) at If 450mV at 25A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 15mA at 15V
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 100°C (Maximum)
Family Part Number MBRB2515
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216262-MBRB2515LT4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB2515LT4 CAD Model

Description

Product Overview: MBRB2515LT4 from ON Semiconductor

The MBRB2515LT4 is a state-of-the-art Schottky barrier rectifier designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This robust component is engineered to provide high-efficiency power management solutions for a wide range of electronic applications. With its compact surface-mount package, the MBRB2515LT4 is ideal for space-constrained environments where a high-performance diode is required.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capacity: It offers a high surge capacity, enabling it to handle high current spikes without performance degradation, making it suitable for applications with fluctuating power demands.
  • Power Rectification: With its ability to conduct in one direction while blocking current in the reverse direction, this component is perfect for power rectification in switch-mode power supplies and other power conversion applications.
  • High-Temperature Operation: The MBRB2515LT4 is designed to perform reliably in high-temperature environments, ensuring stability and longevity of the device under harsh conditions.

Applications

The versatility of the MBRB2515LT4 makes it suitable for various applications, including:

  • DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power supply design

Technical Specifications

The MBRB2515LT4 boasts impressive technical specifications that cater to demanding power management requirements:

  • Package: D2PAK (TO-263) surface-mount package
  • Peak Repetitive Reverse Voltage (Vrrm): 15V
  • Average Rectified Forward Current (Io): 25A
  • Operating Junction Temperature: -55°C to +150°C
  • RoHS Compliant: Yes, ensuring environmental friendliness and compliance with global regulations.

In conclusion, the MBRB2515LT4 from ON Semiconductor is a superb choice for designers seeking a reliable and efficient power management component. Its combination of low forward voltage, high surge capacity, and high-temperature operation makes it an essential part of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0183 $50.1830
25+ $4.1176 $102.9400
38+ $3.9890 $151.5820
52+ $3.8603 $200.7356
67+ $3.7316 $250.0172
90+ $3.3456 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess