EN
  • EN
  • DE

MAX803SQ463T1G

Part No MAX803SQ463T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Very Low Supply Current 3-Pin Microprocessor Reset Monitor | IC MPU RESET MON 4.63V SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Family Part Number MAX803
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215015-MAX803SQ463T1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX803SQ463T1G CAD Model

Description

ON Semiconductor MAX803SQ463T1G - Voltage Monitoring Microprocessor Reset Circuit

The ON Semiconductor MAX803SQ463T1G is a compact, highly precise voltage monitoring device designed to safeguard microprocessors by resetting them under power failures or brown-out conditions. This device is an essential component for ensuring the reliable operation of microprocessor systems where data integrity and system stability are of utmost importance.

The MAX803SQ463T1G operates by monitoring the supply voltage (VCC) and maintaining a reset output to the microprocessor until the supply voltage stabilizes at the correct operating level. It provides an active-low reset signal, ensuring that the connected microprocessor remains in a reset state during power-up, power-down, or brown-out conditions. This reset signal is maintained for a minimum of 140ms (typical) after VCC has risen above the designated reset threshold level, allowing the power supply and processor to stabilize before the system startup commences.

Key features of the MAX803SQ463T1G include:

  • High precision voltage monitoring for 4.63V power supplies.
  • Low supply current of 17μA (typical), making it suitable for battery-operated devices.
  • Immunity to short VCC transients, ensuring reliable operation under fluctuating power conditions.
  • An active-low, open-drain RESET output which can interface directly with the reset pin of most microprocessors.
  • Temperature range from -40°C to +85°C, allowing for use in a wide variety of environmental conditions.

This voltage monitoring device comes in a compact SOT-323 package, making it an ideal choice for space-constrained applications. The MAX803SQ463T1G is commonly used in microprocessor-based systems, such as computers, controllers, and intelligent instruments, where it contributes to enhancing system reliability and preventing data corruption during power instability.

With ON Semiconductor's commitment to quality and reliability, the MAX803SQ463T1G is a robust solution for any design requiring precise voltage monitoring and system reset functionality. It is a testament to ON Semiconductor's expertise in providing components that ensure the smooth operation of electronic systems in a variety of challenging conditions.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2626 $57.7720
540+ $0.2155 $116.3700
835+ $0.2087 $174.2645
1,145+ $0.2020 $231.2900
1,480+ $0.1953 $289.0440
1,980+ $0.1751 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,905 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess