EN
  • EN
  • DE

TEESVC1A107M12R

Part No TEESVC1A107M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216415-TEESVC1A107M12R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEESVC1A107M12R CAD Model

Description

The TEESVC1A107M12R is a tantalum electrolytic capacitor manufactured by NEC (now Renesas Electronics). This surface-mount device (SMD) is designed to provide stable and reliable capacitance in various electronic applications. Its compact size and robust characteristics make it suitable for environments where space is a constraint and consistent performance is crucial.

Applications:

  • Power supply filtering: Smoothing the DC output to ensure clean and stable power.
  • Bypass applications: Reducing unwanted noise and voltage variations in electronic circuits.
  • Decoupling for ICs: Providing a local energy source for integrated circuits to maintain stable operation.
  • Timing circuits: Used in applications that require precise and stable timing.
  • DC-DC converters: Smoothing both input and output voltages in converter circuits.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly, saving time and reducing errors.
  • Tantalum Electrolytic: Offers a high capacitance-to-volume ratio.
  • Stable Capacitance: Provides consistent performance under varying conditions.
  • Low Equivalent Series Resistance (ESR): Enhances ripple current handling and minimizes power loss.
  • RoHS Compliance: Meets regulations regarding the use of hazardous materials.

Benefits:

  • Dependable Performance: Ensures consistent operation of electronic devices.
  • Miniaturization: Enables smaller and more compact electronic designs.
  • Extended Lifespan: Offers durability and long-term reliability.
  • Efficient Noise Reduction: Effectively filters noise and voltage fluctuations.
  • Simplified Assembly: Streamlines the manufacturing process.

Additional Details:

The '107' in the part number generally refers to the capacitance (10 x 10^6 pF or 100uF), while the '1A' indicates the voltage rating. Specifics like tolerance and operating temperature should be verified using the official datasheet from Renesas. The low ESR of tantalum capacitors like the TEESVC1A107M12R makes them suitable for applications with high ripple currents. This capacitor's stable performance over temperature makes it appropriate for use in a wide variety of environments.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2677 $57.8031
8+ $15.8096 $126.4768
12+ $15.3153 $183.7836
16+ $14.8221 $237.1536
21+ $14.3278 $300.8838
27+ $12.8459 $346.8393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess