ON Semiconductor M74VHC1GU04DTT1G Inverter
The M74VHC1GU04DTT1G is a high-speed CMOS inverter integrated circuit (IC) produced by ON Semiconductor, a renowned leader in the semiconductor industry. This advanced logic gate IC is designed to operate with a power supply range of 2.0V to 5.5V, making it suitable for a variety of applications that require low-power consumption and high-speed performance.
Constructed with silicon gate CMOS technology, the M74VHC1GU04DTT1G offers the advantage of high-speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits. This makes it an ideal choice for interfacing with both CMOS and LSTTL systems, providing designers with a versatile component that can easily integrate into mixed-technology environments.
The device features a single gate that can be used to implement the inverter (NOT) function. It is capable of driving large loads with high fan-out while maintaining excellent signal integrity, thanks to its balanced propagation delays and transition times. This is particularly beneficial in applications that require quick signal processing and precise timing.
The M74VHC1GU04DTT1G is offered in a compact 5-pin SOT-353 (SC-70) package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, which is essential for modern electronic devices that demand miniaturization without compromising on performance.
Key features of the M74VHC1GU04DTT1G include:
- High-speed: tPD = 3.9ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 1μA (max.) at TA = 25°C
- High noise immunity: VNIH = VNIL = 28% VCC (min.)
- Power down protection on inputs
- Low noise: VOLP = 0.8V (max.)
- Compatible with TTL outputs: VIL = 0.8V (max.); VIH = 2.0V (min.)
Applications for the M74VHC1GU04DTT1G are diverse and include logic inversion, pulse shaping, oscillator circuits, and as a buffer in high-frequency signal paths. Its robust design ensures reliability and longevity, making it a go-to choice for engineers and designers in a wide array of electronic projects.
With its combination of high-speed operation, low power consumption, and compact packaging, the ON Semiconductor M74VHC1GU04DTT1G inverter is an excellent component for modern digital systems where efficiency and space savings are of paramount importance.