EN
  • EN
  • DE

LV8824QA-NH

Part No LV8824QA-NH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 7V-33V 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel, PWM
Technology Bi-CMOS
Applications General Purpose
Current - Output 50mA
Voltage - Supply 7V ~ 33V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number LV8824
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848385-LV8824QA-NH
Ultra Librarian 3D Model Ultra Librarian LV8824QA-NH CAD Model

Description

ON Semiconductor's LV8824QA-NH: A High-Efficiency Motor Driver IC

The LV8824QA-NH is a versatile motor driver IC crafted by the reputable ON Semiconductor, designed for the precise and efficient control of stepper motors and DC motors. This compact, high-performance integrated circuit is a perfect solution for a wide range of applications, including office automation machines, home appliances, and battery-operated devices.

Equipped with a built-in dual H-bridge, the LV8824QA-NH can drive two DC motors independently or one stepper motor in bipolar configuration. This flexibility allows designers to use the IC for various motor control scenarios without the need for additional components, simplifying design and reducing the overall system cost.

The driver IC operates on a supply voltage ranging from 2.5V to 9V, making it suitable for low-voltage applications. Its low-voltage operation, combined with a low on-resistance of the H-bridge (0.4Ω typical at 25°C), ensures high efficiency and minimizes power loss during operation, thereby extending battery life in portable applications.

ON Semiconductor has integrated several protective features into the LV8824QA-NH to ensure reliable operation under various conditions. These features include thermal shutdown, under-voltage lockout (UVLO), and over-current protection (OCP). These safeguards help to prevent damage to the IC and the motor in the event of abnormal operating conditions.

The LV8824QA-NH supports multiple control methods, including PWM control, which allows for smooth and precise speed regulation. This is particularly important in applications where noise reduction and fine speed control are critical.

For ease of integration into existing designs, the LV8824QA-NH comes in a compact QFN package, which not only saves space on the PCB but also enhances thermal performance due to its excellent heat dissipation characteristics.

In summary, the LV8824QA-NH from ON Semiconductor is a high-efficiency, feature-rich motor driver IC that offers a blend of performance, flexibility, and reliability for designers looking to optimize their motor control applications.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4841 $59.2297
41+ $2.8588 $117.2108
63+ $2.7695 $174.4785
87+ $2.6801 $233.1687
112+ $2.5908 $290.1696
150+ $2.3227 $348.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess