EN
  • EN
  • DE

LV8731VGEVB

Part No LV8731VGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description LV8731V-TLM-H Motion Motor Control Evaluation Board / BOARD EVAL FOR LV8731V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Power Management, Motor Control, Stepper
Utilized IC / Part LV8731V
Supplied Contents Board(s)
Win Source Part Number 784734-LV8731VGEVB
Popularity Medium
Supply and Demand Status Sufficient
Family Name LV8731V
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LV8731VGEVB CAD Model

Description

The ON Semiconductor LV8731VGEVB is a comprehensive evaluation board designed for engineers and developers to assess the capabilities and features of the LV8731VG motor driver. This high-performance, low-voltage stepper motor driver is an ideal solution for driving bipolar stepper motors in a wide range of applications, including office automation machines, banking equipment, and industrial equipment.

Key Features

  • Motor Driver Integration: The LV8731VG is a dual H-bridge motor driver IC that can control two DC motors or one stepper motor, offering flexibility for various design needs.
  • Low Voltage Operation: Designed for low voltage operation, the LV8731VG can operate from a power supply ranging from 2.5V to 10V, making it suitable for portable and battery-powered applications.
  • Energy Efficient: With its low on-resistance (0.8Ω typ. at VM=6V), the driver ensures efficient motor operation, minimizing power loss and heat generation.
  • Advanced Protection Features: The IC includes multiple protection features such as thermal shutdown (TSD), over-current shutdown (ISD), and under-voltage lockout (UVLO), ensuring robust and reliable performance.
  • Microstepping Support: The driver supports microstepping, allowing for smoother and more precise motor control. This feature is particularly beneficial for applications requiring fine position control.

Board Specifications

  • Easy-to-use Interface: The evaluation board includes an easy-to-use interface for quick setup and testing, enabling developers to rapidly prototype and test their motor control designs.
  • Configurable Settings: On-board jumpers and dip switches allow for easy configuration of motor parameters and operating modes, providing a versatile platform for experimentation.
  • Comprehensive Documentation: ON Semiconductor provides detailed documentation, including schematics, user manuals, and application notes, to facilitate the evaluation process and accelerate development.

The LV8731VGEVB is not just an evaluation tool but a stepping stone to seamless integration of the LV8731VG motor driver into your next innovative project. With its robust design and comprehensive feature set, the LV8731VGEVB from ON Semiconductor is an invaluable asset for any development team looking to enhance their motor control solutions.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess