EN
  • EN
  • DE

LV8402GP-H

Part No LV8402GP-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.8V-5.5V 24VCT / Motor Driver Bi-CMOS Parallel 24-VCT (3.5x3.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tube
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bi-CMOS
Applications General Purpose
Current - Output 1.4A
Voltage - Supply 2.8V ~ 5.5V
Voltage - Load 1.5V ~ 15V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN
Supplier Device Package 24-VCT (3.5x3.5)
Base Product Number LV840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSLV8402GP-H,2156-LV8402GP-H-ON,LV8402GPH,LV8402GP-HOS
Standard Package 490
Win Source Part Number 1073043-LV8402GP-H
Ultra Librarian 3D Model Ultra Librarian LV8402GP-H CAD Model

Description

The ON Semiconductor LV8402GP-H is a versatile and high-performance motor driver integrated circuit (IC) designed to drive stepping motors and two-phase bipolar stepper motors. This IC is an ideal choice for a wide range of applications, including office automation machines, factory automation equipment, and consumer electronics that require precise motor control.

Key Features

  • Output Current Capacity: The LV8402GP-H is capable of delivering an output current of up to 1.5A per channel, making it suitable for driving a wide range of motor sizes.
  • Low Voltage Operation: With an operating voltage range from 9V to 32V, this motor driver IC is designed to work efficiently in low voltage scenarios, ensuring compatibility with various power supplies.
  • High Efficiency: The IC incorporates a low on-resistance (Ron) of the output stage, which translates to lower heat generation and higher energy efficiency during operation.
  • Micro-Stepping Support: It supports micro-stepping control, which allows for smoother and more precise motor movements, essential for applications demanding high-resolution positioning.
  • Built-in Protection Features: The LV8402GP-H includes various protection features such as thermal shutdown (TSD), over-current protection (ISD), and under-voltage lockout (UVLO), ensuring the longevity and reliability of the motor and the IC itself.

Applications

The LV8402GP-H motor driver IC is suitable for a variety of applications, including:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Surveillance Cameras
  • Office Automation Equipment
  • Medical Devices

Package and Quality

The IC comes in a compact HTSSOP package, which not only saves space but also offers excellent thermal performance. ON Semiconductor ensures the highest quality and reliability standards, providing customers with a robust and durable motor driver solution.

With its combination of performance, efficiency, and protection features, the ON Semiconductor LV8402GP-H motor driver IC stands out as a top choice for engineers and designers looking to enhance their motor control systems.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess