EN
  • EN
  • DE

LV8075LP-TE-L-E

Part No LV8075LP-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 16VCT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 500mA
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Load 2.5 V to 5.5 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-VCT (2.6x2.6)
Win Source Part Number 136474-LV8075LP-TE-L-E
Ultra Librarian 3D Model Ultra Librarian LV8075LP-TE-L-E CAD Model

Description

ON Semiconductor LV8075LP-TE-L-E Motor Driver Overview

The LV8075LP-TE-L-E from ON Semiconductor is a cutting-edge motor driver designed for precision control of stepper motors in a variety of applications. This device is part of ON Semiconductor's portfolio of motor control solutions that cater to the growing demand for efficient and compact motor drivers. The LV8075LP-TE-L-E is particularly suitable for portable devices due to its low-power consumption and small form factor.

Key Features

  • Low Voltage Operation: This motor driver operates at a voltage range that is ideal for battery-powered applications, ensuring efficient use of power without compromising performance.
  • Microstepping Support: With microstepping capabilities, the LV8075LP-TE-L-E allows for smoother and more precise motor movements, which is crucial for applications requiring fine control.
  • Integrated Controller: The built-in controller simplifies the design process by reducing the need for external components, making it an all-in-one solution for driving stepper motors.
  • Compact Package: The device comes in a compact package, which is essential for space-constrained applications, such as portable electronic devices.

Applications

The versatility of the LV8075LP-TE-L-E motor driver makes it suitable for a wide range of applications. It is especially ideal for portable devices such as battery-operated toys, medical devices, and small robotics. Additionally, its precision control capabilities make it an excellent choice for office automation equipment, including printers and scanners, where accurate motor movements are essential.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the LV8075LP-TE-L-E is no exception. Customers can trust this motor driver to deliver consistent performance and longevity, which is backed by ON Semiconductor's rigorous testing and quality assurance processes. This ensures that each device meets the high standards expected by industry professionals.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4689 $58.9713
41+ $2.8464 $116.7024
63+ $2.7574 $173.7162
87+ $2.6685 $232.1595
112+ $2.5795 $288.9040
150+ $2.3127 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess