EN
  • EN
  • DE

LV5239TAZ-NH

Part No LV5239TAZ-NH
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 100MA 48TQFP / 24-channel LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Linear
Number of Outputs 24
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 12.8V
Voltage - Output 42V
Current - Output / Channel 100mA
Frequency 1MHz
Dimming PWM
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808639-LV5239TAZ-NH
Ultra Librarian 3D Model Ultra Librarian LV5239TAZ-NH CAD Model

Description

ON Semiconductor LV5239TAZ-NH Motor Driver IC

The ON Semiconductor LV5239TAZ-NH is a versatile and high-performance motor driver IC designed to cater to a wide array of applications requiring precise motor control. This integrated circuit is engineered to drive both brushed DC motors and stepper motors, making it an ideal solution for designers looking for a flexible and reliable motor control option.

Key Features

  • Motor Type Support: The LV5239TAZ-NH supports a variety of motors, including brushed DC and stepper motors, providing a one-chip solution for multiple design requirements.
  • Voltage Range: It operates efficiently across a broad voltage range, ensuring compatibility with different power supplies and systems.
  • Output Current: The device offers a substantial output current, allowing it to drive motors in mid-range power applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the IC from potential damage due to overheating, enhancing the reliability and longevity of the product.
  • Low Voltage Operation: The LV5239TAZ-NH is capable of low voltage operation, making it suitable for battery-powered applications where power efficiency is critical.

Applications

The LV5239TAZ-NH motor driver IC is adept at handling various applications, including but not limited to:

  • Office automation machines such as printers and scanners
  • Consumer electronics including cameras and gaming consoles
  • Small household appliances
  • Robotics and automation systems

Technical Specifications

  • Package: The IC comes in a robust package designed for optimal thermal performance and space-saving on PCBs.
  • Interface: It includes an easy-to-use interface that simplifies integration into existing designs.
  • Protection Features: Alongside thermal protection, the device incorporates multiple protection features to ensure safe operation under a variety of conditions.

Overall, the ON Semiconductor LV5239TAZ-NH motor driver IC stands out for its adaptability, efficiency, and protective design, making it a premier choice for developers and engineers looking to enhance their motor control systems.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 952 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess